TE Connectivity Eurocard Connectors 1-5536397-5

Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 1-5536397-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
1-5536397-5
Eurocard Connectors 1-5536397-5
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, A

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 2.49 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A134971-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A134971-ND
DIN 41612 A134971-ND
Position Din Connector

Position Din Connector

Buy Now Datasheet
Headers & Wire Housings - 1-5536397-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-5536397-5
Headers & Wire Housings 1-5536397-5
ASSY,RECEPT,EURO,TYP E C/2,LEAD

ASSY,RECEPT,EURO,TYPE C/2,LEAD

Buy Now
Backplane Connectors - DIN 41612 - 1-5536397-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
1-5536397-5
Backplane Connectors - DIN 41612 1-5536397-5
ASSY RECEPT EURO TYPE C/2 LEAD

ASSY RECEPT EURO TYPE C/2 LEAD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-5536397-5 A134971-ND 1-5536397-5 1-5536397-5
Product Name Eurocard Connectors DIN 41612 Headers & Wire Housings Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103675-1-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
Headers, Male Pins - A26696-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - 103817-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details