TE Connectivity Multi Purpose 2-66741-1

Description
Socket Contact Tin Crimp 10 AWG Power, Stamped
Request a Quote Datasheet
Description
Socket Contact Tin Crimp 10 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A32011-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32011-ND
Multi Purpose A32011-ND
Socket Contact Tin Crimp 10 AWG Power, Stamped

Socket Contact Tin Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Contacts - 2-66741-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-66741-1
Contacts 2-66741-1
TYPE XII FEMALE CONT (L.P.)

TYPE XII FEMALE CONT (L.P.)

Buy Now
Swedesboro, NJ, United States
Contacts
2-66741-1
Contacts 2-66741-1
TYPE XII CONT LP

TYPE XII CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
2-66741-1
Contacts 2-66741-1
Contacts

Contacts

Buy Now
Connectors - 2-66741-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2-66741-1
Connectors 2-66741-1
TYPE XII FEMALE CONT (L.P.)

TYPE XII FEMALE CONT (L.P.)

Buy Now
Singapore, Singapore
Electronic Connector
329-2-66741-1
Electronic Connector 329-2-66741-1
Standard Circular Connector SOCKET CONTACT 10 Product overview: 2-66741-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2-66741-1 can be used for catalog matching and distributor lookup.

Standard Circular Connector SOCKET CONTACT 10 Product overview: 2-66741-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2-66741-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity - 52K3481 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
52K3481
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity 52K3481
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 10AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32011-ND 2-66741-1 2-66741-1 329-2-66741-1 52K3481
Product Name Multi Purpose Contacts Connectors Electronic Connector Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 10 AWG ? to 10 AWG
Unlock Full Specs
to access all available technical data