TE Connectivity ™ Electronic Connector 2-6609929-4

Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 2-6609929-4 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2-6609929-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 2-6609929-4 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2-6609929-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 301-2-6609929-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
301-2-6609929-4
Electronic Connector 301-2-6609929-4
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 2-6609929-4 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2-6609929-4 can be used for catalog matching and distributor lookup.

PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 2-6609929-4 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2-6609929-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1315225-2-6609929-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1315225-2-6609929-4
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1315225-2-6609929-4
Win Source Part Number: 1315225-2-6609929-4 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: P, Corcom Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 120VAC Current - UL: 10A Voltage - UL: 250VAC Features: Conversion Clip, Shielded, Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Variable Size Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm) Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609929 Approval Agency: CSA, UL, VDE

Win Source Part Number: 1315225-2-6609929-4
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Corcom
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 120VAC
Current - UL: 10A
Voltage - UL: 250VAC
Features: Conversion Clip, Shielded, Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Base Product Number: 6609929
Approval Agency: CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 301-2-6609929-4 1315225-2-6609929-4
Product Name Electronic Connector Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
Termination Quick Connect - 0.187" (4.7mm) Quick Connect - 0.187" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details