Body Features Filter Shield Type : None
Configuration Features Fuse Options : Dual
Electrical Characteristics Filter Current Rating (AMP) : 6 Input Voltage Selection : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Voltage Rating (Max) (VAC) : 240, 230, 120, 100
Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Vertical
Other Comment : Voltage Selectable
Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .110" FASTON
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Body Features
- Filter Shield Type : None
Configuration Features
Electrical Characteristics
- Filter Current Rating (AMP) : 6
- Input Voltage Selection : Quad AC
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
- Voltage Rating (Max) (VAC) : 240, 230, 120, 100
Mechanical Attachment
- Filter Mount Style : Snap-In
- Mount Angle : Vertical
Other
- Comment : Voltage Selectable
Product Type Features
- Filter Connector Type : IEC 320/C-14
- Filter Switch Type : No Switch
- Filter Type : Power Entry Module
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Ground Option : None
- Input Termination Type : IEC
- Output Termination Type : .110" FASTON
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40