TE Connectivity Multi-Function Inlet Filters 2-6609122-1

Description
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : Single Electrical Characteristics Input Voltage Select : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 6 Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 240 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Snap-In Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : DPST Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : Single Electrical Characteristics Input Voltage Select : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 6 Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 240 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Snap-In Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : DPST Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 2-6609122-1 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
2-6609122-1
Multi-Function Inlet Filters 2-6609122-1
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : Single Electrical Characteristics Input Voltage Select : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 6 Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 240 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Snap-In Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : DPST Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Multi-Function Inlet Filter Shield Style : Filter Shield

Configuration Features


  • Fuse Options : Dual
  • Voltage Selection : Single

Electrical Characteristics


  • Input Voltage Select : None
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Multi-Function Inlet Filter Current Rating (AMP) : 6
  • Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 240

Mechanical Attachment


  • Mount Angle : Vertical
  • Multi-Function Inlet Filter Mount Style : Snap-In

Other


  • Comment : Voltage Fixed

Product Type Features


  • Filter Type : Power Entry Module
  • Filtered : Yes
  • Ground Choke Option : No
  • Ground Option : None
  • Input Type : IEC
  • Multi-Function Inlet Filter Output Type : .110" FASTON
  • Multi-Function Inlet Filter Switch Type : DPST
  • Multi-Function Inlet Filter Type of Connector : IEC 320/C-14

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2-6609122-1
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
DC Filters - 1-2443554-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - CCM1637-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609008-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details