TE Connectivity IEC Filters 2-6609115-3

Description
TE Connectivity 6EGG1-2 IEC Filter
Request a Quote
Description
TE Connectivity 6EGG1-2 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863503 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863503
IEC Filters 1863503
TE Connectivity 6EGG1-2 IEC Filter

TE Connectivity 6EGG1-2 IEC Filter

Supplier's Site
IEC Filters - 1863791 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863791
IEC Filters 1863791
TE Connectivity 6EGG1-2 IEC Filter

TE Connectivity 6EGG1-2 IEC Filter

Supplier's Site
Iec Inlet C14, 6A, 250Vac, Panel; Product Range Corcom Te Connectivity - 38AC3003 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 6A, 250Vac, Panel; Product Range Corcom Te Connectivity
38AC3003
Iec Inlet C14, 6A, 250Vac, Panel; Product Range Corcom Te Connectivity 38AC3003
IEC INLET C14, 6A, 250VAC, PANEL; Product Range:Corcom GG Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

IEC INLET C14, 6A, 250VAC, PANEL; Product Range:Corcom GG Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863503 38AC3003
Product Name IEC Filters Iec Inlet C14, 6A, 250Vac, Panel; Product Range Corcom Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-1609091-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers