TE Connectivity Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity 2-6609106-8

Description
IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
Description
IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0673 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH0673
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH0673
IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01AH0673
Product Name Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-137-010-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details