TE Connectivity IEC Filters 2-6609104-4

Description
TE Connectivity PE0S0DS6B IEC Filter
Request a Quote
Description
TE Connectivity PE0S0DS6B IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863779 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863779
IEC Filters 1863779
TE Connectivity PE0S0DS6B IEC Filter

TE Connectivity PE0S0DS6B IEC Filter

Supplier's Site
IEC Filters - 1863523 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863523
IEC Filters 1863523
TE Connectivity PE0S0DS6B IEC Filter

TE Connectivity PE0S0DS6B IEC Filter

Supplier's Site
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0670 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH0670
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH0670
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863779 01AH0670
Product Name IEC Filters Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line EMC Filters - RTHN-5010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers