TE Connectivity DC Filters 2-6609074-6

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 30 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Rack, Panel Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 30 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Rack, Panel Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 2-6609074-6 - TE Connectivity
Berwyn, PA, United States
DC Filters
2-6609074-6
DC Filters 2-6609074-6
Electrical Characteristics DC Filter Current Rating (AMP) : 30 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Rack, Panel Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 30
  • DC Filter Voltage (Max) (VDC) : 80

Mechanical Attachment


  • Filter Mount Style : Rack, Panel

Product Type Features


  • Filter Type : DC
  • Filtering Requirements : Filtered
  • Input Termination Type : Redundant Stud
  • Output Orientation : Straight
  • Output Termination Type : Redundant Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2-6609074-6
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5555 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filters - 2094294 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0064 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - 174-10KESS1BFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details