TE Connectivity Single Phase Filters 2-6609037-7

Description
Electrical Characteristics Current Rating (AMP) : 12 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 12 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 2-6609037-7 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
2-6609037-7
Single Phase Filters 2-6609037-7
Electrical Characteristics Current Rating (AMP) : 12 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 12
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM2210-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2210-ND
Power Line Filter Modules CCM2210-ND
Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-6609037-7 CCM2210-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 12 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5375 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity - 88K2408 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - CCM1637-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8387 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 480 volts
View Details