TE Connectivity ™ Socket, DIP;Dual Leaf;14 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin 2-641609-1

Description
DIP IC Socket, 14 Number of Positions, Beryllium Copper Contact Material, +105 °C Temperature Range Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Description
DIP IC Socket, 14 Number of Positions, Beryllium Copper Contact Material, +105 °C Temperature Range Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

Suppliers

Company
Product
Description
Supplier Links
Socket, DIP;Dual Leaf;14 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin - 70084222 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, DIP;Dual Leaf;14 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin
70084222
Socket, DIP;Dual Leaf;14 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin 70084222
DIP IC Socket, 14 Number of Positions, Beryllium Copper Contact Material, +105 °C Temperature Range Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

DIP IC Socket, 14 Number of Positions, Beryllium Copper Contact Material, +105 °C Temperature Range

  • Solder Tail Dual Leaf (DL) Sockets
  • Dual Wiping Contacts
  • Face Wipe Contacts for High Reliability and Constant, Low Resistance
  • Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density
  • Housing Standoffs and Slots Facilitate Board Cleaning
  • Retention Style Tails or Straight Solder Tails
  • Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded)
  • Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black
  • Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interconnect Components
Product Number 70084222
Product Name Socket, DIP;Dual Leaf;14 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102699-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details