TE Connectivity ™ Fiber Optic Cables - 2-599692-3 2-599692-3

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041829-2-599692-3 Color: Orange Approvals: EN, IEC Categories: Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -70 °C RoHS: Non-Compliant Min Operating Temperature: -20 °C Wire/Cable Color: Orange
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041829-2-599692-3 Color: Orange Approvals: EN, IEC Categories: Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -70 °C RoHS: Non-Compliant Min Operating Temperature: -20 °C Wire/Cable Color: Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2-599692-3 - 1041829-2-599692-3 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Cables - 2-599692-3
1041829-2-599692-3
Fiber Optic Cables - 2-599692-3 1041829-2-599692-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041829-2-599692-3 Color: Orange Approvals: EN, IEC Categories: Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -70 °C RoHS: Non-Compliant Min Operating Temperature: -20 °C Wire/Cable Color: Orange

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041829-2-599692-3
Color: Orange
Approvals: EN, IEC
Categories: Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -70 °C
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Wire/Cable Color: Orange

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1041829-2-599692-3
Product Name Fiber Optic Cables - 2-599692-3
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Temperature Stable Cable, 40.0 GHz, 36.0″ - TMP40-3FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details