TE Connectivity Switch, Dip, 6 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity 2-5435668-5.

Description
SWITCH, DIP, 6 POSITION, SPST, ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series RoHS Compliant: Yes
Description
SWITCH, DIP, 6 POSITION, SPST, ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 6 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity - 28AC7802 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 6 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity
28AC7802
Switch, Dip, 6 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity 28AC7802
SWITCH, DIP, 6 POSITION, SPST, ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series RoHS Compliant: Yes

SWITCH, DIP, 6 POSITION, SPST, ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 28AC7802
Product Name Switch, Dip, 6 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Rocker Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6SN Slide DIP Switch - A6SN-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers