TE Connectivity Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Connector Systems Amp - Te Connectivity 2-534206-0.

Description
CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Connector Systems Amp - Te Connectivity - 30AC3758 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Connector Systems Amp - Te Connectivity
30AC3758
Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Connector Systems Amp - Te Connectivity 30AC3758
CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3758
Product Name Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products