TE Connectivity IC & Component Sockets 2-5331272-5

Description
SOCKET, MIN-SPR SN SER-2
Request a Quote Datasheet
Description
SOCKET, MIN-SPR SN SER-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 2-5331272-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
2-5331272-5
IC & Component Sockets 2-5331272-5
SOCKET, MIN-SPR SN SER-2

SOCKET, MIN-SPR SN SER-2

Buy Now
PC Pin Receptacles, Socket Connectors - 2-5331272-5-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
2-5331272-5-ND
PC Pin Receptacles, Socket Connectors 2-5331272-5-ND
"Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder"

"Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 16M2848 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
16M2848
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 16M2848
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5331272-5 2-5331272-5-ND 16M2848
Product Name IC & Component Sockets PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details