The Ultrafast 187 Assy Tab 22-18 AWG TPBR is a quick disconnect terminal designed for use with wire sizes ranging from 22 to 18 AWG, accommodating wire diameters of 0.32 to 0.82 mm². It features a mating tab width of 0.187 inches (4.75 mm) and a thickness of 0.032 inches (0.81 mm). The terminal is made from brass with a tin plating, ensuring good conductivity and corrosion resistance. This product is rated for a maximum voltage of 600 V and operates effectively within a temperature range of -40 to 110 °C (-40 to 230 °F). It is compliant with EU RoHS and ELV directives, indicating it meets environmental safety standards. The terminals are packaged in strips or reels, with a quantity of 1500 per package, making them suitable for bulk applications. Engineers looking for reliable quick disconnect solutions for their projects may find this product suitable due to its robust specifications and compliance with industry standards.
Brass Tab Terminal, 18-22AWG, Red Insulated, Tin Plated Product overview: 2-521361-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521361-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364799-2-521361-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast Plus
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 521361
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.793" (20.14mm)
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.060" ~ 0.135" (1.52mm ~ 3.43mm)
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
187 ULTRA-FAST TAB 22-18 TPBR ROHS COMPLIANT: YES
ULTRAFAST 187 ASSY TAB 22-18 AWG TPBR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-2-521361-2 | 1364799-2-521361-2 | A111132CT-ND | 97C6370 | 2-521361-2 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | 187 Ultra-Fast Tab 22-18 Tpbr Rohs Compliant Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug | Male / Plug |