TE Connectivity Product Range Amp - Te Connectivity 2-521055-2.

Description
Product Range:Ultra-Fast 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes
Description
Product Range:Ultra-Fast 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC7793 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC7793
Product Range Amp - Te Connectivity 28AC7793
Product Range:Ultra-Fast 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes

Product Range:Ultra-Fast 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7793
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector
View Details