TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520334-2

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27833CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27833CT-ND
Quick Connects, Quick Disconnect Connectors A27833CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27833TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27833TR-ND
Quick Connects, Quick Disconnect Connectors A27833TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333756-2-520334-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333756-2-520334-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333756-2-520334-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333756-2-520334-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.165" (4.19mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27832,A27832-ND,A27 833CT,A27833TR,2-520 334-2-ND,25203342,-2 -520334-2-CSI,-2-520 334-2-SI Base Product Number: 520334 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333756-2-520334-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,200
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.165" (4.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27832,A27832-ND,A27833CT,A27833TR,2-520334-2-ND,25203342,-2-520334-2-CSI,-2-520334-2-SI
Base Product Number: 520334
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-2-520334-2
600V Electronic Connector 392-2-520334-2
Female Receptacle, 18-22 AWG, 600V, Tin Plated Brass, Nylon Insulated Product overview: 2-520334-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520334-2 can be used for catalog matching and distributor lookup.

Female Receptacle, 18-22 AWG, 600V, Tin Plated Brass, Nylon Insulated Product overview: 2-520334-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520334-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520334-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520334-2
Quick Connects, Quick Disconnect Connectors 2-520334-2
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520334-2
Terminals 2-520334-2
Terminals 187 ULTRA FAST FLAG Reel of 2200

Terminals 187 ULTRA FAST FLAG Reel of 2200

Buy Now Datasheet
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity - 72C5484 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
72C5484
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 72C5484
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27833CT-ND 1333756-2-520334-2 392-2-520334-2 2-520334-2 2-520334-2 72C5484
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 600V Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers