"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Fast Receptacle, Brass/Tin, Nylon Insulated, 22-18 AWG Product overview: 2-520310-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520310-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333477-2-520310-2
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.865" (21.97mm)
Insulation: Fully Insulated
Tab Width: 0.110" (2.79mm), 0.125" (3.18mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 25203102,2266-2-5203
Base Product Number: 520310
RoHS Status: ROHS3 Compliant
FEMALE DISCONN, 2.8MM/3.18MM, 18AWG, RED; Product Range:Ultra-Fast .110/.125 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm, 3.18mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032", 0.125" x 0.032" RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27801CT-ND | 392-2-520310-2 | 1333477-2-520310-2 | 45AC6193 | 2-520310-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Female Disconn, 2.8Mm/3.18Mm, 18Awg, Red; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 18 to 22 AWG |