TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520274-2

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27809CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27809CT-ND
Quick Connects, Quick Disconnect Connectors A27809CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27809TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27809TR-ND
Quick Connects, Quick Disconnect Connectors A27809TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity - 24C0841 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity
24C0841
Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity 24C0841
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
2-520274-2 Rohs Compliant Amp - Te Connectivity - 96AC5874 - Newark, An Avnet Company
Chicago, IL, United States
2-520274-2 Rohs Compliant Amp - Te Connectivity
96AC5874
2-520274-2 Rohs Compliant Amp - Te Connectivity 96AC5874
2-520274-2 ROHS COMPLIANT: YES

2-520274-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520274-2
Terminals 2-520274-2
Terminals .187 FASTON

Terminals .187 FASTON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27809CT-ND 24C0841 96AC5874 2-520274-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity 2-520274-2 Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details