TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520273-2

Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27799-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27799-ND
Quick Connects, Quick Disconnect Connectors A27799-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-520273-2
Electronic Connector 392-2-520273-2
Female Receptacle Terminal, Brass/Tin, 22-18 AWG, Red Nylon Insulated Product overview: 2-520273-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520273-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, Brass/Tin, 22-18 AWG, Red Nylon Insulated Product overview: 2-520273-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520273-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity - 90F3877 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity
90F3877
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity 90F3877
TERMINAL, FEMALE DISCONNECT, 3.18MM, RED; Product Range:Ultra-Fast FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 3.18MM, RED; Product Range:Ultra-Fast FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Ultrafast 110 Assy Rec 22-18 Tpbr Lp Rohs Compliant Te Connectivity - 79AH9198 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast 110 Assy Rec 22-18 Tpbr Lp Rohs Compliant Te Connectivity
79AH9198
Ultrafast 110 Assy Rec 22-18 Tpbr Lp Rohs Compliant Te Connectivity 79AH9198
ULTRAFAST 110 ASSY REC 22-18 TPBR LP ROHS COMPLIANT: YES

ULTRAFAST 110 ASSY REC 22-18 TPBR LP ROHS COMPLIANT: YES

Supplier's Site
Ultrafast 110 Assy Rec 22-18 Tpbr Lp Amp - Te Connectivity - 76AC3496 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast 110 Assy Rec 22-18 Tpbr Lp Amp - Te Connectivity
76AC3496
Ultrafast 110 Assy Rec 22-18 Tpbr Lp Amp - Te Connectivity 76AC3496
ULTRAFAST 110 ASSY REC 22-18 TPBR LP

ULTRAFAST 110 ASSY REC 22-18 TPBR LP

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-520273-2
Terminals 2-520273-2
Terminals ULTRAFAST 22-18

Terminals ULTRAFAST 22-18

Buy Now Datasheet
CONN QC RCPT 18-22AWG 0.110 - 792-2-520273-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 18-22AWG 0.110
792-2-520273-2
CONN QC RCPT 18-22AWG 0.110 792-2-520273-2
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27799-ND 392-2-520273-2 90F3877 79AH9198 2-520273-2 792-2-520273-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity Ultrafast 110 Assy Rec 22-18 Tpbr Lp Rohs Compliant Te Connectivity Terminals CONN QC RCPT 18-22AWG 0.110
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers