TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 2-520263-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333658-2-520263-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.935" (23.75mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: Q6759753G,A27821TR,- 2-520263-2-CSI,A2782 1CT,A27820-ND,-2-520 263-2-SI,-405281072- SI-ND,-405281072-CSI -ND,A27820,25202632, 2-520263-2-ND,-40528 1072-SI,-405281072-C SI Base Product Number: 520263 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333658-2-520263-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.935" (23.75mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: Q6759753G,A27821TR,- 2-520263-2-CSI,A2782 1CT,A27820-ND,-2-520 263-2-SI,-405281072- SI-ND,-405281072-CSI -ND,A27820,25202632, 2-520263-2-ND,-40528 1072-SI,-405281072-C SI Base Product Number: 520263 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333658-2-520263-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333658-2-520263-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333658-2-520263-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333658-2-520263-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.935" (23.75mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: Q6759753G,A27821TR,- 2-520263-2-CSI,A2782 1CT,A27820-ND,-2-520 263-2-SI,-405281072- SI-ND,-405281072-CSI -ND,A27820,25202632, 2-520263-2-ND,-40528 1072-SI,-405281072-C SI Base Product Number: 520263 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333658-2-520263-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.935" (23.75mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: Q6759753G,A27821TR,-2-520263-2-CSI,A27821CT,A27820-ND,-2-520263-2-SI,-405281072-SI-ND,-405281072-CSI-ND,A27820,25202632,2-520263-2-ND,-405281072-SI,-405281072-CSI
Base Product Number: 520263
RoHS Status: RoHS Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27821TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27821TR-ND
Quick Connects, Quick Disconnect Connectors A27821TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27821CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27821CT-ND
Quick Connects, Quick Disconnect Connectors A27821CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-520263-2
Electronic Connector 392-2-520263-2
Female Receptacle, 22-18 AWG, Tin Plated Brass, Insulated Nylon, 105°C Product overview: 2-520263-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520263-2 can be used for catalog matching and distributor lookup.

Female Receptacle, 22-18 AWG, Tin Plated Brass, Insulated Nylon, 105°C Product overview: 2-520263-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520263-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminal, Female Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity - 25R6420 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity
25R6420
Terminal, Female Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity 25R6420
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520263-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520263-2
Quick Connects, Quick Disconnect Connectors 2-520263-2
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520263-2
Terminals 2-520263-2
Terminals 22-18 FASTON Reel of 2000

Terminals 22-18 FASTON Reel of 2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333658-2-520263-2 A27821TR-ND 392-2-520263-2 2-520263-2 25R6420 2-520263-2 2-520263-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminal, Female Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products