TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520183-2

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27817CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27817CT-ND
Quick Connects, Quick Disconnect Connectors A27817CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27817TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27817TR-ND
Quick Connects, Quick Disconnect Connectors A27817TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333744-2-520183-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333744-2-520183-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333744-2-520183-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333744-2-520183-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.135" (3.43mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27816-ND,A27816,A27 817CT,25201832,-RAYV OSS-UFRCPT-22-18TPBR -CSI-ND,-2-520183-2- CSI,2-520183-2-ND,A2 7817TR,-RAYVOSS-UFRC PT-22-18TPBR-CSI,-2- 520183-2-SI,-RAYVOSS -UFRCPT-22-18TPBR-SI ,-RAYVOSS-UFRCPT-22- 18TPBR-SI-ND Base Product Number: 520183 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333744-2-520183-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,200
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.135" (3.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27816-ND,A27816,A27817CT,25201832,-RAYVOSS-UFRCPT-22-18TPBR-CSI-ND,-2-520183-2-CSI,2-520183-2-ND,A27817TR,-RAYVOSS-UFRCPT-22-18TPBR-CSI,-2-520183-2-SI,-RAYVOSS-UFRCPT-22-18TPBR-SI,-RAYVOSS-UFRCPT-22-18TPBR-SI-ND
Base Product Number: 520183
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-520183-2
Electronic Connector 392-2-520183-2
Female Receptacle, Brass/Tin, 22-18 AWG, Red Insulated Product overview: 2-520183-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520183-2 can be used for catalog matching and distributor lookup.

Female Receptacle, Brass/Tin, 22-18 AWG, Red Insulated Product overview: 2-520183-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520183-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520183-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520183-2
Quick Connects, Quick Disconnect Connectors 2-520183-2
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site Datasheet
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 72C7781 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
72C7781
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 72C7781
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
35M0458
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 35M0458
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 6.35Mm, Red, Full Reel; Product Range Amp - Te Connectivity - 86R1915 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Red, Full Reel; Product Range Amp - Te Connectivity
86R1915
Terminal, Female Disconnect, 6.35Mm, Red, Full Reel; Product Range Amp - Te Connectivity 86R1915
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, RED, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520183-2
Terminals 2-520183-2
Terminals RCPT 22-18 6.35x0.81 Reel of 2200

Terminals RCPT 22-18 6.35x0.81 Reel of 2200

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27817CT-ND 1333744-2-520183-2 392-2-520183-2 2-520183-2 72C7781 35M0458 2-520183-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details