TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520080-2

Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27795TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27795TR-ND
Quick Connects, Quick Disconnect Connectors A27795TR-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27795CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27795CT-ND
Quick Connects, Quick Disconnect Connectors A27795CT-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-520080-2
Electronic Connector 392-2-520080-2
Ultra-Fast Receptacle, 18-22AWG, Brass/Tin, Red Nylon Insulated Product overview: 2-520080-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520080-2 can be used for catalog matching and distributor lookup.

Ultra-Fast Receptacle, 18-22AWG, Brass/Tin, Red Nylon Insulated Product overview: 2-520080-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520080-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364952-2-520080-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364952-2-520080-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364952-2-520080-2
Win Source Part Number: 1364952-2-520080-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Tape & Reel (TR) Product Status: Active Base Product Number: 520080 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.735" (18.67mm) Color: Red Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.016" (0.41mm) Insulation Diameter: 0.120" (3.05mm)

Win Source Part Number: 1364952-2-520080-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 520080
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.735" (18.67mm)
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm), 0.125" (3.18mm)
Tab Thickness: 0.016" (0.41mm)
Insulation Diameter: 0.120" (3.05mm)

Buy Now Datasheet
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity - 90F3739 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity
90F3739
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity 90F3739
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.016"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.125IN RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.016"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
2-520080-2 Rohs Compliant Amp - Te Connectivity - 84AC3542 - Newark, An Avnet Company
Chicago, IL, United States
2-520080-2 Rohs Compliant Amp - Te Connectivity
84AC3542
2-520080-2 Rohs Compliant Amp - Te Connectivity 84AC3542
2-520080-2 ROHS COMPLIANT: YES

2-520080-2 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-520080-2
Terminals 2-520080-2
Terminals 110 RCPT 22-18 REEL Reel of 3000

Terminals 110 RCPT 22-18 REEL Reel of 3000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27795TR-ND 392-2-520080-2 1364952-2-520080-2 90F3739 84AC3542 2-520080-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity 2-520080-2 Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details