TE Connectivity DIP Switch 2-5161390-7

Description
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 27 Number of Switches : 27 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICIN) : 98.42 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 71.12 MM  [2.799 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 150 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote
Description
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 27 Number of Switches : 27 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICIN) : 98.42 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 71.12 MM  [2.799 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 150 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-5161390-7 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-5161390-7
DIP Switch 2-5161390-7
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 27 Number of Switches : 27 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICIN) : 98.42 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 71.12 MM  [2.799 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 150 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Body Features


  • Actuator Color : Red
  • Case Color : Natural
  • Case Material : Nylon - GF
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 27
  • Number of Switches : 27

Contact Features


  • Contact Base Material : Phosphor Bronze
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Tin
  • Switch Contact Plating Material Thickness (MICIN) : 98.42

Dimensions


  • Product Height : 8.5 MM  [.334 INCH ]
  • Product Length : 71.12 MM  [2.799 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .01
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 150

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2-5161390-7
Product Name DIP Switch
Actuator Specifications Slide Actuator(s)
Number of Positions Available 27
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396233-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1-1825002-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 2-1437507-5 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details