TE Connectivity DIP Switch 1825057-1

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 7.06 MM  [.277 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 7.06 MM  [.277 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825057-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825057-1
DIP Switch 1825057-1
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 7.06 MM  [.277 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 7.06 MM  [.277 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 60

Product Type Features


  • Actuator Style : Extended Actuator, Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
Switches - DIP Switches - 1376357-1825057-1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376357-1825057-1
Switches - DIP Switches 1376357-1825057-1
Win Source Part Number: 1376357-1825057-1 Category: Switches - DIP Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity ALCOSWITCH Switches Series: ADE Package: Tube Product Status: Active Base Product Number: 1825057 Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 2 Contact Material: Copper Alloy Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.228" (5.80mm) Actuator Level: Raised Washable: Yes Length: 0.278" (7.06mm)

Win Source Part Number: 1376357-1825057-1
Category: Switches - DIP Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity ALCOSWITCH Switches
Series: ADE
Package: Tube
Product Status: Active
Base Product Number: 1825057
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 2
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.228" (5.80mm)
Actuator Level: Raised
Washable: Yes
Length: 0.278" (7.06mm)

Buy Now Datasheet
DIP Switches - 450-1363-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1363-ND
DIP Switches 450-1363-ND
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 24VDC

Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 1825057-1
SWITCH SLIDE DIP SPST 100MA 24V

SWITCH SLIDE DIP SPST 100MA 24V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
1825057-1
Key/Switch >> DIP Switches 1825057-1
2Bit SPST 24V 100mA Black Slide (Standard),凸起式 Plugin DIP Switches ROHS

2Bit SPST 24V 100mA Black Slide (Standard),凸起式 Plugin DIP Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825057-1 1376357-1825057-1 450-1363-ND 1825057-1 1825057-1
Product Name DIP Switch Switches - DIP Switches DIP Switches Switches - DIP Switches Key/Switch >> DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 2 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Max Current Rating 1 amps 0.1000 amps 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5161390-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 19
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-2396233-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1571999-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 2-2319747-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Other Type (Special Application)
View Details