TE Connectivity IC & Component Sockets 2-5050871-3

Description
SOCKET,MIN-SPR SN-AU SER-5
Request a Quote Datasheet
Description
SOCKET,MIN-SPR SN-AU SER-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 2-5050871-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
2-5050871-3
IC & Component Sockets 2-5050871-3
SOCKET,MIN-SPR SN-AU SER-5

SOCKET,MIN-SPR SN-AU SER-5

Buy Now
PC Pin Receptacles, Socket Connectors - A32380-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32380-ND
PC Pin Receptacles, Socket Connectors A32380-ND
"Pin Receptacle Connector 0.056"" ~ 0.065"" (1.42mm ~ 1.65mm) No Tail Solder"

"Pin Receptacle Connector 0.056"" ~ 0.065"" (1.42mm ~ 1.65mm) No Tail Solder"

Buy Now Datasheet
Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors
Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors Series: 5 Package: Bulk Product Status: Active Tail Type: No Tail Termination: Solder Length - Overall: 0.288" (7.32mm) Accepts Pin Diameter: 0.056" ~ 0.065" (1.42mm ~ 1.65mm) Mounting Hole Diameter: 0.101" ~ 0.103" (2.57mm ~ 2.62mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors
Series: 5
Package: Bulk
Product Status: Active
Tail Type: No Tail
Termination: Solder
Length - Overall: 0.288" (7.32mm)
Accepts Pin Diameter: 0.056" ~ 0.065" (1.42mm ~ 1.65mm)
Mounting Hole Diameter: 0.101" ~ 0.103" (2.57mm ~ 2.62mm)

Buy Now Datasheet
Singapore, Singapore
SMD 7.5A Electronic Connector
332-2-5050871-3
SMD 7.5A Electronic Connector 332-2-5050871-3
Power Receptacle, 7.5A, Gold Plated, Surface Mount, 1 Pos Product overview: 2-5050871-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-5050871-3 can be used for catalog matching and distributor lookup.

Power Receptacle, 7.5A, Gold Plated, Surface Mount, 1 Pos Product overview: 2-5050871-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-5050871-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 42K6812 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
42K6812
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 42K6812
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site
Miniature Spring Socket, 1Pos, Pcb; No. Of Contacts Amp - Te Connectivity - 93Y0320 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Spring Socket, 1Pos, Pcb; No. Of Contacts Amp - Te Connectivity
93Y0320
Miniature Spring Socket, 1Pos, Pcb; No. Of Contacts Amp - Te Connectivity 93Y0320
MINIATURE SPRING SOCKET, 1POS, PCB; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

MINIATURE SPRING SOCKET, 1POS, PCB; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
PC Pin Receptacles, Socket Connectors - 2-5050871-3 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
2-5050871-3
PC Pin Receptacles, Socket Connectors 2-5050871-3
CONN PIN RCPT .056-.065 SOLDER

CONN PIN RCPT .056-.065 SOLDER

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5050871-3 A32380-ND 332-2-5050871-3 42K6812 2-5050871-3
Product Name IC & Component Sockets PC Pin Receptacles, Socket Connectors Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors SMD 7.5A Electronic Connector Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity PC Pin Receptacles, Socket Connectors
Termination Solder Press-Fit Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details