TE Connectivity Receptacle Connector Housing, Polymer; Product Range Amp Te Connectivity 2-480435-3

Description
RECEPTACLE CONNECTOR HOUSING, POLYMER; Product Range:FASTON 187 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:TE FASTON 187 1742841-1 & 1742883-1 Terminals RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE CONNECTOR HOUSING, POLYMER; Product Range:FASTON 187 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:TE FASTON 187 1742841-1 & 1742883-1 Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Connector Housing, Polymer; Product Range Amp Te Connectivity - 93X6118 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Connector Housing, Polymer; Product Range Amp Te Connectivity
93X6118
Receptacle Connector Housing, Polymer; Product Range Amp Te Connectivity 93X6118
RECEPTACLE CONNECTOR HOUSING, POLYMER; Product Range:FASTON 187 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:TE FASTON 187 1742841-1 & 1742883-1 Terminals RoHS Compliant: Yes

RECEPTACLE CONNECTOR HOUSING, POLYMER; Product Range:FASTON 187 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:TE FASTON 187 1742841-1 & 1742883-1 Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93X6118
Product Name Receptacle Connector Housing, Polymer; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details