TE Connectivity Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity 2-406549-8.

Description
CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Description
CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity - 26AC6323 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
26AC6323
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity 26AC6323
CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6323
Product Name Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details