TE Connectivity ™ Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets 2-382462-3

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets Series: Diplomate DL Package: Tube Product Status: Obsolete Type: DIP, 0.3" (7.62mm) Row Spacing Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 0.100" (2.54mm) Contact Material - Mating: Phosphor Bronze Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets Series: Diplomate DL Package: Tube Product Status: Obsolete Type: DIP, 0.3" (7.62mm) Row Spacing Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 0.100" (2.54mm) Contact Material - Mating: Phosphor Bronze Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets
Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets Series: Diplomate DL Package: Tube Product Status: Obsolete Type: DIP, 0.3" (7.62mm) Row Spacing Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 0.100" (2.54mm) Contact Material - Mating: Phosphor Bronze Mounting Type: Through Hole

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets
Series: Diplomate DL
Package: Tube
Product Status: Obsolete
Type: DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 0.100" (2.54mm)
Contact Material - Mating: Phosphor Bronze
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D15S33E6GV09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - G125-9642000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Triple Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details