TE Connectivity Ring Connectors 2-36153-5

Description
Ring Terminal Connector 10 Stud Circular 18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27346-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27346-ND
Ring Connectors A27346-ND
Ring Terminal Connector 10 Stud Circular 18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 66H6925 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
66H6925
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 66H6925
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27346-ND 66H6925
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details