TE Connectivity 300V Electronic Connector 2-36153-4

Description
Red Insulated Crimp Terminal, 20AWG, M5 Stud, 300V Product overview: 2-36153-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36153-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red Insulated Crimp Terminal, 20AWG, M5 Stud, 300V Product overview: 2-36153-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36153-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-36153-4
300V Electronic Connector 392-2-36153-4
Red Insulated Crimp Terminal, 20AWG, M5 Stud, 300V Product overview: 2-36153-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36153-4 can be used for catalog matching and distributor lookup.

Red Insulated Crimp Terminal, 20AWG, M5 Stud, 300V Product overview: 2-36153-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36153-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27342-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27342-ND
Ring Connectors A27342-ND
Ring Terminal Connector 10 Stud Circular 20 AWG Crimp

Ring Terminal Connector 10 Stud Circular 20 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1035906-2-36153-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1035906-2-36153-4
Connectors, Interconnects - Terminals - Ring Connectors 1035906-2-36153-4
Win Source Part Number: 1035906-2-36153-4 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Red, Red Stripe Features: Insulation Restriction Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 20 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.909" (23.10mm) Insulation: Insulated Insulation Diameter: 0.046" ~ 0.110" (1.17mm ~ 2.79mm) Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2-36149-4; 640903-1; 36151; 2-36153-3; 19164-0004; 19073-00322-36153-4. ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2-36153-4,A2734 2,2-36153-4-ND Base Product Number: 36153

Win Source Part Number: 1035906-2-36153-4
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: PIDG
Color: Red, Red Stripe
Features: Insulation Restriction
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 20 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.909" (23.10mm)
Insulation: Insulated
Insulation Diameter: 0.046" ~ 0.110" (1.17mm ~ 2.79mm)
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-36149-4; 640903-1; 36151; 2-36153-3; 19164-0004; 19073-00322-36153-4.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2-36153-4,A27342,2-36153-4-ND
Base Product Number: 36153

Buy Now Datasheet
Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity - 39Y8094 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity
39Y8094
Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity 39Y8094
TERMINAL, RING TONGUE, #10, 20AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 20AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-36153-4 A27342-ND 1035906-2-36153-4 39Y8094
Product Name 300V Electronic Connector Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, #10, 20Awg; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details