TE Connectivity Ring Connectors 2-36153-2

Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27241TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27241TR-ND
Ring Connectors A27241TR-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27241CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27241CT-ND
Ring Connectors A27241CT-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-2-36153-2
300V Electronic Connector 392-2-36153-2
PIDG Insulated Terminal, Female, Copper/Tin, 22-16 AWG, 300V Product overview: 2-36153-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36153-2 can be used for catalog matching and distributor lookup.

PIDG Insulated Terminal, Female, Copper/Tin, 22-16 AWG, 300V Product overview: 2-36153-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36153-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 26R1395 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
26R1395
Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 26R1395
TERMINAL, RING TONGUE, M5, 16AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 16AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Pidg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity - 28M4586 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity
28M4586
Pidg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity 28M4586
PIDG R 22-16 COMM 22-18 MIL 10

PIDG R 22-16 COMM 22-18 MIL 10

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27241TR-ND 392-2-36153-2 26R1395 28M4586
Product Name Ring Connectors 300V Electronic Connector Terminal, Ring Tongue, M5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity Pidg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details