TE Connectivity Ring Connectors 2-36149-2

Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27231TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27231TR-ND
Ring Connectors A27231TR-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27231CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27231CT-ND
Ring Connectors A27231CT-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
CONN RING CIRC 16-22AWG #6 CRIMP - 792-2-36149-2 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 16-22AWG #6 CRIMP
792-2-36149-2
CONN RING CIRC 16-22AWG #6 CRIMP 792-2-36149-2
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Supplier's Site
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 26R1502 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
26R1502
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 26R1502
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:-; Stud Size - Imperial:#6; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:-; Stud Size - Imperial:#6; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site
2-36149-2 Rohs Compliant Amp - Te Connectivity - 84AC3540 - Newark, An Avnet Company
Chicago, IL, United States
2-36149-2 Rohs Compliant Amp - Te Connectivity
84AC3540
2-36149-2 Rohs Compliant Amp - Te Connectivity 84AC3540
2-36149-2 ROHS COMPLIANT: YES

2-36149-2 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #6, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6087 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity
69AH6087
Terminal, Ring Tongue, #6, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity 69AH6087
TERMINAL, RING TONGUE, #6, RED, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, RED, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27231TR-ND 792-2-36149-2 26R1502 69AH6087
Product Name Ring Connectors CONN RING CIRC 16-22AWG #6 CRIMP Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, #6, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers