TE Connectivity Ring Connectors 2-35684-1

Description
Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135596TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135596TR-ND
Ring Connectors A135596TR-ND
Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp

Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp

Buy Now Datasheet
Ring Connectors - A135596CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135596CT-ND
Ring Connectors A135596CT-ND
Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp

Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 12Awg; Stud Size - Metric Amp - Te Connectivity - 12H3734 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 12Awg; Stud Size - Metric Amp - Te Connectivity
12H3734
Terminal, Ring Tongue, #6, 12Awg; Stud Size - Metric Amp - Te Connectivity 12H3734
TERMINAL, RING TONGUE, #6, 12AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:12AWG; Conductor Area CSA:4.17mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 12AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:12AWG; Conductor Area CSA:4.17mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A135596TR-ND 12H3734
Product Name Ring Connectors Terminal, Ring Tongue, #6, 12Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details