TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-353293-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-353293-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-353293-4
Rectangular Wire & Cable Connectors & Housings 2-353293-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
2027-2-353293-4
Electronic Connector 2027-2-353293-4
Headers & Wire Housings 1.5MM CT MT REC ASSY 4P BLACK Product overview: 2-353293-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2-353293-4 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 1.5MM CT MT REC ASSY 4P BLACK Product overview: 2-353293-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2-353293-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - A141333-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A141333-ND
Free Hanging, Panel Mount A141333-ND
Position Rectangular Receptacle Connector IDC 26-28 AWG

Position Rectangular Receptacle Connector IDC 26-28 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1365645-2-353293-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1365645-2-353293-4
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1365645-2-353293-4
Win Source Part Number: 1365645-2-353293-4 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini CT Package: Bulk Product Status: Active Features: Closed End Base Product Number: 353293 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Wire Gauge: 26-28 AWG Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Pitch: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1365645-2-353293-4
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini CT
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 353293
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Wire Gauge: 26-28 AWG
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Pitch: 0.059" (1.50mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-353293-4 2027-2-353293-4 A141333-ND 1365645-2-353293-4
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Ribbon Cable Connectors - 1-111446-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
RF Connectors - 1056456-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers