TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-353047-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-353047-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-353047-2
Rectangular Wire & Cable Connectors & Housings 2-353047-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29651-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29651-ND
Rectangular Connector Housings A29651-ND
"2 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"2 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5200S Tab Hsg 2P K/y Amp - Te Connectivity - 17R7579 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200S Tab Hsg 2P K/y Amp - Te Connectivity
17R7579
Dynamic D-5200S Tab Hsg 2P K/y Amp - Te Connectivity 17R7579
DYNAMIC D-5200S TAB HSG 2P K/Y

DYNAMIC D-5200S TAB HSG 2P K/Y

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-353047-2 A29651-ND 17R7579
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D-5200S Tab Hsg 2P K/y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337488-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal
View Details
3 suppliers
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28589-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Coax Connectors - 1-1337446-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder Terminal
View Details
4 suppliers