TE Connectivity Bushings, Grommets 2-350380-1

Description
"Circular - 0.420"" (10.67mm) Bushing, Split 0.281"" (7.14mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.420"" (10.67mm) Bushing, Split 0.281"" (7.14mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2-350380-1-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2-350380-1-ND
Bushings, Grommets 2-350380-1-ND
"Circular - 0.420"" (10.67mm) Bushing, Split 0.281"" (7.14mm) Black"

"Circular - 0.420"" (10.67mm) Bushing, Split 0.281"" (7.14mm) Black"

Buy Now Datasheet
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity - 87K6896 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
87K6896
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity 87K6896
OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.14mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:9.53mm; Grommet Colour:Black; Colour:Black RoHS Compliant: Yes

OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.14mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:9.53mm; Grommet Colour:Black; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 2-350380-1-ND 87K6896
Product Name Bushings, Grommets Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL - APD-KH260-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details