TE Connectivity Bushings, Grommets 2-350377-0

Description
"Circular - 0.375"" (9.53mm) Bushing, Split 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Bushing, Split 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - A33358-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
A33358-ND
Bushings, Grommets A33358-ND
"Circular - 0.375"" (9.53mm) Bushing, Split 0.156"" (3.96mm) Black"

"Circular - 0.375"" (9.53mm) Bushing, Split 0.156"" (3.96mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Amp Te Connectivity - 49Y4467 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Amp Te Connectivity
49Y4467
Open Grommet; Grommet Type Amp Te Connectivity 49Y4467
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.96mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.53mm; Panel Thickness Max:9.53mm; Grommet Colour:Black; Product Range:MR Series; SVHC:No RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.96mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.53mm; Panel Thickness Max:9.53mm; Grommet Colour:Black; Product Range:MR Series; SVHC:No RoHS Compliant: Yes

Supplier's Site
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity - 87K6893 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
87K6893
Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity 87K6893
OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.96mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.53mm; Panel Thickness Max:9.53mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN GROMMET, SPLIT ROUND, PVC, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.96mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.53mm; Panel Thickness Max:9.53mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number A33358-ND 49Y4467 87K6893
Product Name Bushings, Grommets Open Grommet; Grommet Type Amp Te Connectivity Open Grommet, Split Round, Pvc, Black; Grommet Type Amp Te Connectivity
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details