Insulated Crimp Terminal, 12-10 AWG, 600V, Female, Tin Plated Copper Product overview: 2-34173-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34173-1 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333493-2-34173-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.593" (15.06mm)
Length - Overall: 1.421" (36.09mm)
Insulation: Insulated
Insulation Diameter: 0.150" ~ 0.250" (3.81mm ~ 6.35mm)
Stud/Tab Size: 3/8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A28236CT,2341731,A28
Base Product Number: 34173
RoHS Status: ROHS3 Compliant
CRIMP TERMINAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-2-34173-1 | A28236TR-ND | 1333493-2-34173-1 | 07AH5911 |
| Product Name | 600V Electronic Connector | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Crimp Terminal Rohs Compliant Te Connectivity |
| Gender | Female / Jack |