TE Connectivity Ring Connectors 2-34162-1

Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28224TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28224TR-ND
Ring Connectors A28224TR-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28224CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28224CT-ND
Ring Connectors A28224CT-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 0.25
Chicago, IL, United States
Terminal, Ring Tongue, 0.25", Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
72W2507
Terminal, Ring Tongue, 0.25", Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 72W2507
TERMINAL, RING TONGUE, 0.25", CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.25", CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
2-34162-1 Rohs Compliant Amp - Te Connectivity - 98AC4959 - Newark, An Avnet Company
Chicago, IL, United States
2-34162-1 Rohs Compliant Amp - Te Connectivity
98AC4959
2-34162-1 Rohs Compliant Amp - Te Connectivity 98AC4959
2-34162-1 ROHS COMPLIANT: YES

2-34162-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28224TR-ND 72W2507 98AC4959
Product Name Ring Connectors Terminal, Ring Tongue, 0.25", Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 2-34162-1 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details