TE Connectivity Ring Connectors 2-34146-1

Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28212TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28212TR-ND
Ring Connectors A28212TR-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28212CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28212CT-ND
Ring Connectors A28212CT-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity - 24W8325 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity
24W8325
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity 24W8325
TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
2-34146-1 Mini-Reel Pg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity - 87X2782 - Newark, An Avnet Company
Chicago, IL, United States
2-34146-1 Mini-Reel Pg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity
87X2782
2-34146-1 Mini-Reel Pg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity 87X2782
2-34146-1 Mini-Reel PG R 22-16 COMM 22-18 MIL 10

2-34146-1 Mini-Reel PG R 22-16 COMM 22-18 MIL 10

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28212TR-ND 24W8325 87X2782
Product Name Ring Connectors Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity 2-34146-1 Mini-Reel Pg R 22-16 Comm 22-18 Mil 10 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details