TE Connectivity Ring Connectors 2-34144-1

Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0956TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0956TR-ND
Ring Connectors A0956TR-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0956CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0956CT-ND
Ring Connectors A0956CT-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity - 26R1497 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity
26R1497
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity 26R1497
TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity - 72AC7879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity
72AC7879
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity 72AC7879
TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, Red, 16Awg Amp - Te Connectivity - 51AK9668 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Red, 16Awg Amp - Te Connectivity
51AK9668
Terminal, Ring Tongue, #6, Red, 16Awg Amp - Te Connectivity 51AK9668
TERMINAL, RING TONGUE, #6, RED, 16AWG

TERMINAL, RING TONGUE, #6, RED, 16AWG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0956TR-ND 26R1497 51AK9668
Product Name Ring Connectors Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, #6, Red, 16Awg Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers