Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Ring Terminal, 16-22AWG Copper, Tin Plated, Free Hanging Product overview: 2-34110-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34110-3 can be used for catalog matching and distributor lookup.
RING TONGUE TERMINAL, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
SOLIS R 22-16 COMM 22-18 MIL 6 ROHS COMPLIANT: YES
CONN RING CIRC 16-22AWG #6 CRIMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A135562CT-ND | 392-2-34110-3 | 68AH8512 | 12H3664 | 2-34110-3 |
| Product Name | Ring Connectors | Electronic Connector | Ring Tongue Terminal, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity | Solis R 22-16 Comm 22-18 Mil 6 Rohs Compliant Amp - Te Connectivity | Ring Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |