TE Connectivity Ring Connectors 2-34104-6

Description
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100519TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100519TR-ND
Ring Connectors A100519TR-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100519CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100519CT-ND
Ring Connectors A100519CT-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects- Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals Ring Connectors
Connectors, Interconnects- Terminals Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminals Ring Connectors Series: Solistrand Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Circular Stud/Tab Size: 4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.218" (5.54mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminals Ring Connectors
Series: Solistrand
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: 4 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.218" (5.54mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity - 08H0282 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity
08H0282
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity 08H0282
TERMINAL, RING TONGUE, #4, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100519TR-ND 08H0282
Product Name Ring Connectors Connectors, Interconnects- Terminals Ring Connectors Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers