TE Connectivity Splices 2-34071-2

Description
Body Features Insulation Material : Copper, Vinyl Primary Product Color : Blue Product Weight (G) : 1.353 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 28.06 MM  [1.105 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [222 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Copper, Vinyl Primary Product Color : Blue Product Weight (G) : 1.353 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 28.06 MM  [1.105 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [222 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-34071-2 - TE Connectivity
Berwyn, PA, United States
Splices
2-34071-2
Splices 2-34071-2
Body Features Insulation Material : Copper, Vinyl Primary Product Color : Blue Product Weight (G) : 1.353 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 28.06 MM  [1.105 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [222 - 221 DEGF ]

Body Features


  • Insulation Material : Copper, Vinyl
  • Primary Product Color : Blue
  • Product Weight (G) : 1.353

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Product Length : 28.06 MM  [1.105 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180
  • Wire Size (KCMIL) : 2.05 - 5.18

Electrical Characteristics


  • Operating Voltage (V) : 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [222 - 221 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A28185-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A28185-ND
Terminals - Wire Splice Connectors A28185-ND
CONN SPLICE 14-16 AWG CRIMP

CONN SPLICE 14-16 AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-34071-2
Terminals 2-34071-2
Terminals SPL BUTT 16-14

Terminals SPL BUTT 16-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-34071-2 A28185-ND 2-34071-2
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details