TE Connectivity Ring Connectors 2-33461-3

Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100515CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100515CT-ND
Ring Connectors A100515CT-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100515TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100515TR-ND
Ring Connectors A100515TR-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity
69AH6049
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity 69AH6049
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100515CT-ND 69AH6049
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products