TE Connectivity Ring Connectors 2-33461-2

Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27060TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27060TR-ND
Ring Connectors A27060TR-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27060CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27060CT-ND
Ring Connectors A27060CT-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, 8Awg; Stud Size - Metric Amp - Te Connectivity - 33B6594 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 8Awg; Stud Size - Metric Amp - Te Connectivity
33B6594
Terminal, Ring Tongue, M6, 8Awg; Stud Size - Metric Amp - Te Connectivity 33B6594
TERMINAL, RING TONGUE, M6, 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
2-33461-2 Mini-Reel Terminal,solis R 8 1/4 Amp - Te Connectivity - 87X2769 - Newark, An Avnet Company
Chicago, IL, United States
2-33461-2 Mini-Reel Terminal,solis R 8 1/4 Amp - Te Connectivity
87X2769
2-33461-2 Mini-Reel Terminal,solis R 8 1/4 Amp - Te Connectivity 87X2769
2-33461-2 Mini-Reel TERMINAL,SOLIS R 8 1/4

2-33461-2 Mini-Reel TERMINAL,SOLIS R 8 1/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27060TR-ND 33B6594 87X2769
Product Name Ring Connectors Terminal, Ring Tongue, M6, 8Awg; Stud Size - Metric Amp - Te Connectivity 2-33461-2 Mini-Reel Terminal,solis R 8 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details