TE Connectivity Ring Connectors 2-33460-2

Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27056TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27056TR-ND
Ring Connectors A27056TR-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27056CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27056CT-ND
Ring Connectors A27056CT-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-33460-2
Electronic Connector 392-2-33460-2
Ring Tongue Terminal 8AWG Copper 23.7mm Tin T/R Product overview: 2-33460-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-33460-2 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 8AWG Copper 23.7mm Tin T/R Product overview: 2-33460-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-33460-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal,solis R 8 10 Rohs Compliant Amp - Te Connectivity - 12H3643 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 8 10 Rohs Compliant Amp - Te Connectivity
12H3643
Terminal,solis R 8 10 Rohs Compliant Amp - Te Connectivity 12H3643
TERMINAL,SOLIS R 8 10 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 8 10 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6048 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity
69AH6048
Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity 69AH6048
TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27056TR-ND 392-2-33460-2 12H3643 69AH6048
Product Name Ring Connectors Electronic Connector Terminal,solis R 8 10 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers