TE Connectivity Ring Connectors 2-33458-3

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0929CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0929CT-ND
Ring Connectors A0929CT-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0929TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0929TR-ND
Ring Connectors A0929TR-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 0.25
Chicago, IL, United States
Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Amp - Te Connectivity
86W1950
Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Amp - Te Connectivity 86W1950
TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 12-10 1/4 Amp - Te Connectivity - 76AC3424 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 12-10 1/4 Amp - Te Connectivity
76AC3424
Terminal,solis R 12-10 1/4 Amp - Te Connectivity 76AC3424
TERMINAL,SOLIS R 12-10 1/4

TERMINAL,SOLIS R 12-10 1/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0929CT-ND 86W1950 76AC3424
Product Name Ring Connectors Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 12-10 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details